Start
> digital cameras
> Canon 9459A011AA/KIT
|
 |
POWERSHOT A95 |
|
Brand: Canon
Product code: 9459A011AA/KIT
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 06 Oct 2005
Info modified on: 24 Aug 2008 07:21:37
PowerShot A95
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
Fully automatic for day-to-day shots, plus a host of manual functions and accessories for your creative side. The PowerShot A95 has power and resolution to deliver stunning shots in any situation. Features - 5.0 Megapixels & 3x optical zoom - 14 shooting modes - VGA movies with sound - DIGIC and iSAPS - 9-point AiAF & FlexiZone AF/AE - 1.8" vari-angle LCD -
...
More>>>
Complete accessory range - PictBridge/Direct Print compatible - Print/Share button - CANON iMAGE GATEWAY
Be more creative. Fully auto to full control While first time users will appreciate the PowerShot A95's easy-to-follow controls, advanced users will delight in the extensive features waiting below the surface.
Powerful qualities A high-resolution 5.0 Megapixel sensor invites creative cropping and delivers outstanding quality prints to A3. Canon's DIGIC processor delivers superb image quality at high speed. iSAPS analyses the scene and makes adjustments even before the shutter release is pressed, optimising camera settings in all shooting situations.
Clear vision Quality images start with a quality lens. The precision 3x optical zoom lends flexibility with shot composition. Its large aperture is great for low light conditions or for pleasing background blur in portrait mode. Use Macro mode to focus just 5cm from your subject.
Be focused When you want to point-and-shoot, the 9-point AiAF (Artificial intelligence Auto Focus) ensures sharp focus, even with off-centre subjects. When you want to take control, FlexiZone AF/AE lets you select the focus and exposure point.
Full control 14 different shooting modes range from fully Manual to fully Automatic. The 8 special scene modes - such as Foliage, Snow, Beach and Fireworks - help with excellent results in tricky conditions. The PowerShot A95 even has a Movie mode, letting you record VGA video clips with playback either in-camera or by connecting direct to your TV.
Fully flexible The large 1.8" vari-angle LCD twists in different directions, freeing you to shoot from many positions. Optional accessories include Tele Converter, Wide Converter and Close-up Lenses, a Waterproof Case and rechargeable batteries, making this a true 'take-anywhere' camera.
Easy printing Printing photos is as easy as taking them. Simply connect your camera to any Canon Direct Print or PictBridge compatible photo printer, push the Print/Share button and within seconds, you'll have a full colour print in your hand - it is that simple. When connected to a Canon Compact Photo Printer, the camera can even print ID photos.
Image management The PowerShot A95 comes with a software suite, allowing you to download, edit and organise your photos, stitch images together to create panoramas and build slide shows with sound and commentary. CANON iMAGE GATEWAY* provides 100MB of free web space for your own online photo gallery.
* Not available in all countries
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5 MP
|
| Data compression |
Superfine, Fine, Normal |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4.1 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
6 / 5
|
|
Aperture range
|
|
Aperture range of the lens of the camera, expressed in f-stops
f/2.8 – f/4.9
|
| Focal length |
7.8 – 23.4 mm |
| 35 mm camera lens equivalent |
38 – 114 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/1.8 " |
| Focus |
TTL |
| Light exposure correction |
+/- 2 EV |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
5 – 1/2000 s
|
| ISO sensitivity |
AUTO, 50, 100, 200, 400 |
| Red-eye reduction |
 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
256 MB
|
| Compatible memory cards |
CompactFlash Type I |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| SmartMedia Card support |
 |
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
P-Si TFT ~118000px
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.8 "
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Real-image zoom, optical
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB (Mini-B, PTP)
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
A/V output (PAL/NTSC)
|
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 s
|
|
| Camera file format |
JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, Digital Print Order Format [DPOF] Version 1.1 compliant |
| Camera voice function |
WAVE (monaural) |
| Camera movie function |
AVI [Motion JPEG + WAVE (monaural)] |
| Metering |
Evaluative, Centre-weighted average, Spot |
| Shooting modes |
Auto, Program AE, Shutter priority AE, Aperture priority AE, Manual, Custom, Portrait, Landscape, Night Scene, Fast Shutter, Slow Shutter, Stitch Assist, Movie, Special scene mode (Foliage, Snow, Beach, Fireworks, Underwater, Indoor, Kids & Pets, Night Snapshot) |
| Colour of product |
Silver |
|
Battery type
|
|
Description of battery supplied with the product
4x Size-AA Alkaline, NiMH
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98 (including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 - v10.3
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
101.1 x 64.6 x 34.7 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
235 g
|
| Recommended operating temperature range (T-T) |
0-40 °C |
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
|
|
|
|
|
|
|
|
|
|
|